Altech Corp. Miniature Molded Three Pole AC Case Circuit Breakers 3DU10L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded Three Pole AC Case Circuit Breakers - 3DU10L - Altech Corp.
Flemington, NJ, USA
Miniature Molded Three Pole AC Case Circuit Breakers
3DU10L
Miniature Molded Three Pole AC Case Circuit Breakers 3DU10L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers - 1920-1597-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1597-ND
Circuit Breakers 1920-1597-ND
Circuit Breaker Thermal Magnetic 10A 480V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 10A 480V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers & Accessories - 3DU10L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3DU10L
Circuit Breakers & Accessories 3DU10L
3DU10L,10A,MCB,DCHAR ,3POLE

3DU10L,10A,MCB,DCHAR,3POLE

Buy Now
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Screw Snap;D - 70075900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Screw Snap;D
70075900
Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Screw Snap;D 70075900
D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC. Three Pole UL489 Listed for Branch Circuit Protection 1 Device with 2 Electrical Ratings: 10 A/240 VAC, 50.60 Hz 10 A/480 Y/277 VAC, 50/60 Hz 10 kA Interrupt Capacity 35 mm DIN Rail Mount Thermal Magnetic DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole) Positive Trip Indicator (Green-OFF/Tripped, Red-ON) Line/Load Reversible HACR Type 40°C

D*-Characteristic — Thermal one-hour trip zone 1.05-1.3 times rated current (RC): Magnetic 100 ms trip boundary 10 to 20 times RC.

  • Three Pole
  • UL489 Listed for Branch Circuit Protection
  • 1 Device with 2 Electrical Ratings:
    10 A/240 VAC, 50.60 Hz
    10 A/480 Y/277 VAC, 50/60 Hz
  • 10 kA Interrupt Capacity
  • 35 mm DIN Rail Mount
  • Thermal Magnetic
  • DC Versions Available: 125 V (1 Pole) and 250 V (2 Pole)
  • Positive Trip Indicator (Green-OFF/Tripped, Red-ON)
  • Line/Load Reversible
  • HACR Type 40°C
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3DU10L 1920-1597-ND 3DU10L 70075900
Product Name Miniature Molded Three Pole AC Case Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Hndl;Cur-Rtg 10A;DIN Rail;3 Pole;Screw Snap;D
Rated AC Voltage 240 to 480 volts 240 to 277 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Molded Case Circuit Breaker; Miniature Circuit Breaker Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU63L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU12L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C60DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole Supplementary B-Trip Circuit Breakers - 1BU6R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers