Features:
Circuit Breaker Thermal Magnetic 60A 480V AC DC Lever DIN Rail
V-EA Series
508 480Y/277AC Breaker 3P D TRP 60A UL
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 3D60UM | 1920-1550-ND | 3D60UM | 70076334 | 3D60UM |
| Product Name | Manual Motor Triple Pole Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 60A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;D | ALTH Miniature |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |||
| Rated DC Voltage | 24 to 48 volts | ||||
| Rated Current | 60 amps | 60 amps | 60 amps | 60 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 3 | 3 |