The Altech Corp. AC Three Pole D-Trip Miniature Molded Case Circuit Breaker, part number 3D5UL, is designed for use in AC applications with a voltage rating of 480Y/277V. It features a current rating of 5A and has a short circuit interrupting capacity of 10kA. This circuit breaker is thermal magnetic and is suitable for DIN rail mounting with a width of 17.5mm. It operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The device is compliant with UL 489 and IEC 60947-2 standards, making it suitable for various applications including low inrush motors, resistive loads, and control circuits. The breaker also offers line/load reversible connections and is rated for a maximum of 63A across its series.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3D5UL | 3D5UL |
| Product Name | AC Three Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Features | Molded Case Circuit Breaker |