Altech Corp.
Triple Pole D-Trip Supplementary Circuit Breakers
3D30UR
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
-
Altech Corp.
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Request a Quote
Email Supplier
Datasheet
Suppliers
Triple Pole D-Trip Supplementary Circuit Breakers
3D30UR
Features:
DIN Rail Mounted
17.5mm width
Thermal Magnetic
Current Limiting
10kA Short Circuit Interrupting Capacity
Features:
- DIN Rail Mounted
- 17.5mm width
- Thermal Magnetic
- Current Limiting
- 10kA Short Circuit Interrupting Capacity
Buy Now
Datasheet
Circuit Breakers & Accessories
3D30UR
Buy Now
Technical Specifications
|
Product Category
|
Circuit Breakers |
Circuit Breakers |
|
Product Number
|
3D30UR |
3D30UR |
|
Product Name
|
Triple Pole D-Trip Supplementary Circuit Breakers |
Circuit Breakers & Accessories |
|
Rated AC Voltage
|
277 to 480 volts
|
|
|
Rated Current
|
30 amps
|
30 amps
|
|
Trip System Type
|
Thermal Magnetic
|
|
|
Number of Poles
|
3
|
|
|
Miniature Circuit Breaker Features
|
Supplementary Protector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
277 to 480 volts
Rated Current
25 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated Current
12.5 amps
Number of Poles
1
Mounting Style
Din Rail Mounted
View Details
2 suppliers
Rated AC Voltage
240 to 480 volts
Rated Current
13 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers