Altech Corp. Triple Pole C-Trip Manual Motor Controllers Circuit Breakers 3C40UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers - 3C40UM - Altech Corp.
Flemington, NJ, USA
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers
3C40UM
Triple Pole C-Trip Manual Motor Controllers Circuit Breakers 3C40UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 3C40UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
3C40UM
Circuit Breakers 3C40UM
3C40UM, 40A, CIRCUIT BREAKER

3C40UM, 40A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;C - 70076314 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;C
70076314
CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;C 70076314
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3C40UM 3C40UM 70076314
Product Name Triple Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;HNDL;CUR-RTG 40A;DIN RAIL;3 POLE;VOL-RTG 480Y/277VAC;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1G10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU2L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers