Altech Corp. Triple Pole Supplementary B-Trip Circuit Breakers 3BU63R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Pole Supplementary B-Trip Circuit Breakers - 3BU63R - Altech Corp.
Flemington, NJ, USA
Triple Pole Supplementary B-Trip Circuit Breakers
3BU63R
Triple Pole Supplementary B-Trip Circuit Breakers 3BU63R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers & Accessories - 3BU63R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3BU63R
Circuit Breakers & Accessories 3BU63R
3BU63R,63A,MCB,BCHAR ,3POLE

3BU63R,63A,MCB,BCHAR,3POLE

Buy Now
Circuit Breaker;63 A;B Char;3 Pole;480Y/277VAC,UL1077 - 70076050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;63 A;B Char;3 Pole;480Y/277VAC,UL1077
70076050
Circuit Breaker;63 A;B Char;3 Pole;480Y/277VAC,UL1077 70076050
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped, Red — On) Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.

UL1077 Recognized Supplementary Protector

  • DIN Rail Mounted
  • 17.5 mm Width Per Pole
  • Thermal Magnetic
  • 480Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit Withstand Capability
  • Positive Trip Indicator (Green — Off/Tripped, Red — On)
  • Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3BU63R 3BU63R 70076050
Product Name Triple Pole Supplementary B-Trip Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;63 A;B Char;3 Pole;480Y/277VAC,UL1077
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 63 amps 63 amps 63 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 3 3
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1G05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.5000 amps
View Details
4 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C25UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details