Altech Corp. Terminal Blocks 39.8661

Description
PCB Terminal Push-In 11 Pole, 11.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 11 Pole, 11.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8661 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8661
Terminal Blocks 39.8661
PCB Terminal Push-In 11 Pole, 11.5mm

PCB Terminal Push-In 11 Pole, 11.5mm

Buy Now
Fixed Terminal Blocks - 39.8661 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8661
Fixed Terminal Blocks 39.8661
Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 11.5mm

Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 11.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8661 39.8661
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-342-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details