Altech Corp. Terminal Blocks 39.8601

Description
PCB Terminal Push-In 1 Pole, 11.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 1 Pole, 11.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8601
Terminal Blocks 39.8601
PCB Terminal Push-In 1 Pole, 11.5mm

PCB Terminal Push-In 1 Pole, 11.5mm

Buy Now
Fixed Terminal Blocks - 39.8601 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8601
Fixed Terminal Blocks 39.8601
Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 11.5mm

Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 11.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8601 39.8601
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Connection Products - 1492-IFM40F-F24D-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Barrier Strips - 1-1546686-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
2 suppliers