Altech Corp. Terminal Blocks 39.8559

Description
PCB Terminal Push-In 9 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 9 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8559 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8559
Terminal Blocks 39.8559
PCB Terminal Push-In 9 Pole, 7.5mm

PCB Terminal Push-In 9 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8559 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8559
Fixed Terminal Blocks 39.8559
Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8559 39.8559
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF03.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2207.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Pluggable Terminal Blocks - 1468255 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details