Altech Corp. Terminal Blocks 39.851

Description
PCB Terminal Push-In 10 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 10 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8510 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8510
Terminal Blocks 39.8510
PCB Terminal Push-In 10 Pole, 7.5mm

PCB Terminal Push-In 10 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8510
Fixed Terminal Blocks 39.8510
Fixed Terminal Blocks PCB Terminal Push-In 10 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 10 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8510 39.8510
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-18D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M7 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details