Altech Corp. Terminal Blocks 39.8509

Description
PCB Terminal Push-In 9 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 9 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8509
Terminal Blocks 39.8509
PCB Terminal Push-In 9 Pole, 7.5mm

PCB Terminal Push-In 9 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8509 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8509
Fixed Terminal Blocks 39.8509
Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8509 39.8509
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-32D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - FTB-705-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details