Altech Corp. Terminal Blocks 39.8508

Description
PCB Terminal Push-In 8 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 8 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8508 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8508
Terminal Blocks 39.8508
PCB Terminal Push-In 8 Pole, 7.5mm

PCB Terminal Push-In 8 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8508 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8508
Fixed Terminal Blocks 39.8508
Fixed Terminal Blocks PCB Terminal Push-In 8 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 8 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8508 39.8508
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB High-Power Terminal Blocks - OULP-930-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details