Altech Corp. Terminal Blocks 39.8402

Description
PCB Terminal Push-In 2 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 2 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8402
Terminal Blocks 39.8402
PCB Terminal Push-In 2 Pole, 7.5mm

PCB Terminal Push-In 2 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8402
Fixed Terminal Blocks 39.8402
Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8402 39.8402
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX04N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-491 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers