Altech Corp. Terminal Blocks 39.8401

Description
PCB Terminal Push-In 1 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 1 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8401
Terminal Blocks 39.8401
PCB Terminal Push-In 1 Pole, 7.5mm

PCB Terminal Push-In 1 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8401 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8401
Fixed Terminal Blocks 39.8401
Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8401 39.8401
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6787 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A RED - 1492-HM2RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers