Altech Corp. Terminal Blocks 39.836

Description
PCB Terminal Push-In 10 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 10 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8360 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8360
Terminal Blocks 39.8360
PCB Terminal Push-In 10 Pole, 7.5mm

PCB Terminal Push-In 10 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8360
Fixed Terminal Blocks 39.8360
Fixed Terminal Blocks PCB Terminal Push-In 10 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 10 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8360 39.8360
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CSFXX0S1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-BL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers