Altech Corp. Terminal Blocks 39.8307

Description
PCB Terminal Push-In 7 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 7 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8307 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8307
Terminal Blocks 39.8307
PCB Terminal Push-In 7 Pole, 7.5mm

PCB Terminal Push-In 7 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8307
Fixed Terminal Blocks 39.8307
Fixed Terminal Blocks PCB Terminal Push-In 7 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 7 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8307 39.8307
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBXX048 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details