Altech Corp. Terminal Blocks 39.8302

Description
PCB Terminal Push-In 2 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 2 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8302
Terminal Blocks 39.8302
PCB Terminal Push-In 2 Pole, 7.5mm

PCB Terminal Push-In 2 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8302
Fixed Terminal Blocks 39.8302
Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 2 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8302 39.8302
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-40D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details