Altech Corp. Terminal Blocks 39.8301

Description
PCB Terminal Push-In 1 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 1 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8301
Terminal Blocks 39.8301
PCB Terminal Push-In 1 Pole, 7.5mm

PCB Terminal Push-In 1 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 39.8301 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8301
Fixed Terminal Blocks 39.8301
Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal Push-In 1 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8301 39.8301
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
TERM BLCK Multi-Rail MTD 1P 30A BLU - 1492-HM2B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Terminal Block, Din Rail, 2Pos, 10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5596 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 30 amps
View Details