Altech Corp. Terminal Blocks 39.8162

Description
PCB Terminal Push-In 12 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 12 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8162 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8162
Terminal Blocks 39.8162
PCB Terminal Push-In 12 Pole, 5.0mm

PCB Terminal Push-In 12 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8162 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8162
Fixed Terminal Blocks 39.8162
Fixed Terminal Blocks PCB Terminal Push-In 12 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 12 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8162 39.8162
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-104-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details