Altech Corp. Terminal Blocks 39.8161

Description
PCB Terminal Push-In 11 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 11 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8161 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8161
Terminal Blocks 39.8161
PCB Terminal Push-In 11 Pole, 5.0mm

PCB Terminal Push-In 11 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8161 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8161
Fixed Terminal Blocks 39.8161
Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 11 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8161 39.8161
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-12D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Double Row Barrier Terminal Blocks - DG99-A-XXP-13-00A(H) - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Features QC Terminals and Jumpers
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details