Altech Corp. Terminal Blocks 39.8159

Description
PCB Terminal Push-In 9 Pole, 5.0mm
Request a Quote Datasheet
Description
PCB Terminal Push-In 9 Pole, 5.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.8159 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.8159
Terminal Blocks 39.8159
PCB Terminal Push-In 9 Pole, 5.0mm

PCB Terminal Push-In 9 Pole, 5.0mm

Buy Now
Fixed Terminal Blocks - 39.8159 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.8159
Fixed Terminal Blocks 39.8159
Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 5.0mm

Fixed Terminal Blocks PCB Terminal Push-In 9 Pole, 5.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.8159 39.8159
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-34D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Thru-Panel Power Blocks - OTB-588-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details