Altech Corp. Terminal Blocks 39.5702

Description
PCB Terminal Fixed 2 Pole, Push-In, 5.08
Request a Quote Datasheet
Description
PCB Terminal Fixed 2 Pole, Push-In, 5.08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5702
Terminal Blocks 39.5702
PCB Terminal Fixed 2 Pole, Push-In, 5.08

PCB Terminal Fixed 2 Pole, Push-In, 5.08

Buy Now
Fixed Terminal Blocks - 39.5702 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5702
Fixed Terminal Blocks 39.5702
Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 5.08mm

Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 5.08mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5702 39.5702
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details