Altech Corp. Terminal Blocks 39.5651

Description
PCB Terminal Fixed 1 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Fixed 1 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5651 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5651
Terminal Blocks 39.5651
PCB Terminal Fixed 1 Pole, Push-In, 5.00

PCB Terminal Fixed 1 Pole, Push-In, 5.00

Buy Now
Fixed Terminal Blocks - 39.5651 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5651
Fixed Terminal Blocks 39.5651
Fixed Terminal Blocks PCB Terminal Fixed 1 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 1 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5651 39.5651
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details