Altech Corp. Terminal Blocks 39.561

Description
PCB Terminal Fixed 10 Pole, Push-In, 5.0
Request a Quote Datasheet
Description
PCB Terminal Fixed 10 Pole, Push-In, 5.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5610
Terminal Blocks 39.5610
PCB Terminal Fixed 10 Pole, Push-In, 5.0

PCB Terminal Fixed 10 Pole, Push-In, 5.0

Buy Now
Fixed Terminal Blocks - 39.5610 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5610
Fixed Terminal Blocks 39.5610
Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5610 39.5610
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Single Row and Tri-Barrier Blocks - FTB-704-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details