Altech Corp. Terminal Blocks 39.5609

Description
PCB Terminal Fixed 9 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Fixed 9 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5609 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5609
Terminal Blocks 39.5609
PCB Terminal Fixed 9 Pole, Push-In, 5.00

PCB Terminal Fixed 9 Pole, Push-In, 5.00

Buy Now
Fixed Terminal Blocks - 39.5609 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5609
Fixed Terminal Blocks 39.5609
Fixed Terminal Blocks PCB Terminal Fixed 9 Pole, Push-In, 5.00mm

Fixed Terminal Blocks PCB Terminal Fixed 9 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5609 39.5609
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-100-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details