Altech Corp. Terminal Blocks 39.5361

Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5361 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5361
Terminal Blocks 39.5361
PCB Terminal Fixed 11 Pole, Push-In, 2.5

PCB Terminal Fixed 11 Pole, Push-In, 2.5

Buy Now
Fixed Terminal Blocks - 39.5361 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5361
Fixed Terminal Blocks 39.5361
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.54mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.54mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5361 39.5361
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-34D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details