Altech Corp. Terminal Blocks 39.5261

Description
PCB Terminal Fixed 11 Pole, Push-In, 3.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5261 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5261
Terminal Blocks 39.5261
PCB Terminal Fixed 11 Pole, Push-In, 3.5

PCB Terminal Fixed 11 Pole, Push-In, 3.5

Buy Now
Fixed Terminal Blocks - 39.5261 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5261
Fixed Terminal Blocks 39.5261
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5261 39.5261
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Fuse plug - 2003-911 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details