Altech Corp. Terminal Blocks 39.5258

Description
PCB Terminal Fixed 8 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Fixed 8 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5258 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5258
Terminal Blocks 39.5258
PCB Terminal Fixed 8 Pole, Push-In, 3.50

PCB Terminal Fixed 8 Pole, Push-In, 3.50

Buy Now
Fixed Terminal Blocks - 39.5258 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5258
Fixed Terminal Blocks 39.5258
Fixed Terminal Blocks PCB Terminal Fixed 8 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 8 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5258 39.5258
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1731628 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Double Turret Terminal Board - 15542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details