Altech Corp. Terminal Blocks 39.521

Description
PCB Terminal Fixed 10 Pole, Push-In, 3.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 10 Pole, Push-In, 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5210
Terminal Blocks 39.5210
PCB Terminal Fixed 10 Pole, Push-In, 3.5

PCB Terminal Fixed 10 Pole, Push-In, 3.5

Buy Now
Fixed Terminal Blocks - 39.5210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5210
Fixed Terminal Blocks 39.5210
Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5210 39.5210
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
35 square mm Feed-Through Terminal Block - 1492-J35 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1776489-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details