Altech Corp. Terminal Blocks 39.5205

Description
PCB Terminal Fixed 5 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Fixed 5 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5205
Terminal Blocks 39.5205
PCB Terminal Fixed 5 Pole, Push-In, 3.50

PCB Terminal Fixed 5 Pole, Push-In, 3.50

Buy Now
Fixed Terminal Blocks - 39.5205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5205
Fixed Terminal Blocks 39.5205
Fixed Terminal Blocks PCB Terminal Fixed 5 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 5 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5205 39.5205
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Thru-Hole Turret Terminal Board - 15504 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 26
Body Material Glass Epoxy
View Details
PCB Terminal Blocks - 1-1986375-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers