Altech Corp. Terminal Blocks 39.5203

Description
PCB Terminal Fixed 3 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Fixed 3 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5203
Terminal Blocks 39.5203
PCB Terminal Fixed 3 Pole, Push-In, 3.50

PCB Terminal Fixed 3 Pole, Push-In, 3.50

Buy Now
Fixed Terminal Blocks - 39.5203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5203
Fixed Terminal Blocks 39.5203
Fixed Terminal Blocks PCB Terminal Fixed 3 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 3 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5203 39.5203
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminal Block 600V Max - 1492-HM2VT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
PCB Terminal Blocks - 1-1986822-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details