Altech Corp. Terminal Blocks 39.5201

Description
PCB Terminal Fixed 1 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Fixed 1 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5201
Terminal Blocks 39.5201
PCB Terminal Fixed 1 Pole, Push-In, 3.50

PCB Terminal Fixed 1 Pole, Push-In, 3.50

Buy Now
Fixed Terminal Blocks - 39.5201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5201
Fixed Terminal Blocks 39.5201
Fixed Terminal Blocks PCB Terminal Fixed 1 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 1 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5201 39.5201
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-8199-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PCB Terminal Blocks - 1-1986820-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details