Altech Corp. Terminal Blocks 39.5161

Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5161 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5161
Terminal Blocks 39.5161
PCB Terminal Fixed 11 Pole, Push-In, 2.5

PCB Terminal Fixed 11 Pole, Push-In, 2.5

Buy Now
Fixed Terminal Blocks - 39.5161 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5161
Fixed Terminal Blocks 39.5161
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.50mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5161 39.5161
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468254 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7698-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
US Pin Spacing Tubular Screw Clamp Plugs - 30.322 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details