Altech Corp. Terminal Blocks 39.5112

Description
PCB Terminal Fixed 12 Pole, Push-In, 2.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 12 Pole, Push-In, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5112 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5112
Terminal Blocks 39.5112
PCB Terminal Fixed 12 Pole, Push-In, 2.5

PCB Terminal Fixed 12 Pole, Push-In, 2.5

Buy Now
Fixed Terminal Blocks - 39.5112 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5112
Fixed Terminal Blocks 39.5112
Fixed Terminal Blocks PCB Terminal Fixed 12 Pole, Push-In, 2.50mm

Fixed Terminal Blocks PCB Terminal Fixed 12 Pole, Push-In, 2.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5112 39.5112
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.222 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers