Altech Corp. Terminal Blocks 39.5111

Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5111
Terminal Blocks 39.5111
PCB Terminal Fixed 11 Pole, Push-In, 2.5

PCB Terminal Fixed 11 Pole, Push-In, 2.5

Buy Now
Fixed Terminal Blocks - 39.5111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5111
Fixed Terminal Blocks 39.5111
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.50mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 2.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5111 39.5111
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-706-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Terminal Blk/Strip Wiring Dev - 932457 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Spring Clamp
View Details