Altech Corp. Terminal Blocks 39.511

Description
PCB Terminal Fixed 10 Pole, Push-In, 2.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 10 Pole, Push-In, 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5110
Terminal Blocks 39.5110
PCB Terminal Fixed 10 Pole, Push-In, 2.5

PCB Terminal Fixed 10 Pole, Push-In, 2.5

Buy Now
Fixed Terminal Blocks - 39.5110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5110
Fixed Terminal Blocks 39.5110
Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 2.50mm

Fixed Terminal Blocks PCB Terminal Fixed 10 Pole, Push-In, 2.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5110 39.5110
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Screwless Terminal Blocks - DGSB141V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Power Distribution Blocks; Screwless Terminal Blocks
View Details