Altech Corp. Terminal Blocks 39.4116

Description
PCB Terminal Plug 16 Pole, Push-In, 5.08
Request a Quote Datasheet
Description
PCB Terminal Plug 16 Pole, Push-In, 5.08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.4116 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.4116
Terminal Blocks 39.4116
PCB Terminal Plug 16 Pole, Push-In, 5.08

PCB Terminal Plug 16 Pole, Push-In, 5.08

Buy Now
Pluggable Terminal Blocks - 39.4116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.4116
Pluggable Terminal Blocks 39.4116
Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.08mm

Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.08mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.4116 39.4116
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - FTB-703-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details