Altech Corp. Terminal Blocks 39.3222

Description
PCB Terminal Plug 22 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 22 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3222 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3222
Terminal Blocks 39.3222
PCB Terminal Plug 22 Pole, Push-In, 5.00

PCB Terminal Plug 22 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3222 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3222
Pluggable Terminal Blocks 39.3222
Pluggable Terminal Blocks PCB Terminal Plug 22 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 22 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3222 39.3222
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 22
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HB-956-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details