Altech Corp. Terminal Blocks 39.322

Description
PCB Terminal Plug 20 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 20 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3220
Terminal Blocks 39.3220
PCB Terminal Plug 20 Pole, Push-In, 5.00

PCB Terminal Plug 20 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3220 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3220
Pluggable Terminal Blocks 39.3220
Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3220 39.3220
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details
Terminal Blk/Strip Wiring Dev - 15592 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details