Altech Corp. Terminal Blocks 39.3213

Description
PCB Terminal Plug 13 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 13 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3213 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3213
Terminal Blocks 39.3213
PCB Terminal Plug 13 Pole, Push-In, 5.00

PCB Terminal Plug 13 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3213 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3213
Pluggable Terminal Blocks 39.3213
Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3213 39.3213
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blk/Strip Wiring Dev - 8331317 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers