Altech Corp. Terminal Blocks 39.312

Description
PCB Terminal Plug 20 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 20 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3120
Terminal Blocks 39.3120
PCB Terminal Plug 20 Pole, Push-In, 5.00

PCB Terminal Plug 20 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3120
Pluggable Terminal Blocks 39.3120
Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 20 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3120 39.3120
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468337 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details