Altech Corp. Terminal Blocks 39.3116

Description
PCB Terminal Plug 16 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 16 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3116 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3116
Terminal Blocks 39.3116
PCB Terminal Plug 16 Pole, Push-In, 5.00

PCB Terminal Plug 16 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3116
Pluggable Terminal Blocks 39.3116
Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3116 39.3116
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
PCB Terminal Blocks - 1-1986816-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers