Altech Corp. Terminal Blocks 39.3115

Description
PCB Terminal Plug 15 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 15 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3115
Terminal Blocks 39.3115
PCB Terminal Plug 15 Pole, Push-In, 5.00

PCB Terminal Plug 15 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3115
Pluggable Terminal Blocks 39.3115
Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3115 39.3115
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-74-XXP-C - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details