Altech Corp. Terminal Blocks 39.3113

Description
PCB Terminal Plug 13 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 13 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3113
Terminal Blocks 39.3113
PCB Terminal Plug 13 Pole, Push-In, 5.00

PCB Terminal Plug 13 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3113
Pluggable Terminal Blocks 39.3113
Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3113 39.3113
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-14D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9A1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details