Altech Corp. Terminal Blocks 39.3111

Description
PCB Terminal Plug 11 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 11 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3111
Terminal Blocks 39.3111
PCB Terminal Plug 11 Pole, Push-In, 5.00

PCB Terminal Plug 11 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3111
Pluggable Terminal Blocks 39.3111
Pluggable Terminal Blocks PCB Terminal Plug 11 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 11 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3111 39.3111
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1702-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details