Altech Corp. Terminal Blocks 39.2319

Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2319 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2319
Terminal Blocks 39.2319
PCB Terminal Plug 19 Pole, Push-In, 3.81

PCB Terminal Plug 19 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2319 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2319
Pluggable Terminal Blocks 39.2319
Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2319 39.2319
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-08D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Turret Style Double Row Terminal Blocks - HP-T3048A-3-2P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details