Altech Corp. Terminal Blocks 39.2317

Description
PCB Terminal Plug 17 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 17 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2317 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2317
Terminal Blocks 39.2317
PCB Terminal Plug 17 Pole, Push-In, 3.81

PCB Terminal Plug 17 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2317 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2317
Pluggable Terminal Blocks 39.2317
Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2317 39.2317
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Single Row and Tri-Barrier Blocks - HD-347-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details