Altech Corp. Terminal Blocks 39.2316

Description
PCB Terminal Plug 16 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 16 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2316 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2316
Terminal Blocks 39.2316
PCB Terminal Plug 16 Pole, Push-In, 3.81

PCB Terminal Plug 16 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2316 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2316
Pluggable Terminal Blocks 39.2316
Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2316 39.2316
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-08D1-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details