Altech Corp. Terminal Blocks 39.2217

Description
PCB Terminal Plug 17 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 17 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2217 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2217
Terminal Blocks 39.2217
PCB Terminal Plug 17 Pole, Push-In, 3.81

PCB Terminal Plug 17 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2217 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2217
Pluggable Terminal Blocks 39.2217
Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2217 39.2217
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2000-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers