Altech Corp. Terminal Blocks 39.2214

Description
PCB Terminal Plug 14 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 14 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2214
Terminal Blocks 39.2214
PCB Terminal Plug 14 Pole, Push-In, 3.81

PCB Terminal Plug 14 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2214 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2214
Pluggable Terminal Blocks 39.2214
Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2214 39.2214
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
TERM BLCK Multi-Rail MTD 1P 30A BLU - 1492-HM3B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers